Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$99.94
|
No stock
|
Buy Now | |
Carlton-Bates
from US$11.09
|
12
in stock
|
Buy Now | |
Heilind Electronics
from US$13.48
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.48
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$13.14
|
-
|
Buy Now | |
Avnet America
from US$12.71
|
-
|
Buy Now | |
RS Americas
from US$13.61
|
-
|
Buy Now | |
element14
from US$11.82
|
-
|
Buy Now | |
Sager
from US$7.95
|
-
|
Buy Now |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Lug, Compression | Carlton-Bates |
Copper Compression Lug, 1 250 Hole, kcmi | Heilind Electronics |
Terminal, Compression Lug, M12 | Newark Electronics |
Lug Terminal (4.7/0)AWG 70.35mm 29.71mm Electro-Tin | Avnet America |
One-hole standard barrel with window lug 250 kcmil cable 1/2 stud hole. | Panduit LCA250-12-X | RS Americas |
TERMINAL, COMPRESSION LUG, M12 | element14 |
Terminals Copp Comp Lug 1 Hole 250 kcmi | Sager |
Where can I find additional details, specifications and documents for a LCA250-12-X?
Additional datasheets, footprints and schematics for LCA250-12-X are listed on our Part Details page. You can also find images and similar parts to LCA250-12-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA250-12-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA250-12-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA250-12-X fall under?
The LCA250-12-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA250-12-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA250-12-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCA250-12-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA250-12-X have stock available?
Authorised distributors including Carlton-Bates, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for LCA250-12-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA250-12-X often in real-time on the comparison pages.
What if I can't find stock of LCA250-12-X?
You can fill out our help required form which you can use to request a quote for LCA250-12-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.