Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$5.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$189.82
|
No stock
|
Buy Now | |
RS Americas
from US$9.51
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$7.54
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$9.36
|
-
|
Buy Now | |
Avnet America
from US$8.87
|
-
|
Buy Now | |
element14
from US$8.25
|
-
|
Buy Now | |
Carlton-Bates
from US$7.74
|
-
|
Buy Now | |
Sager
from US$5.55
|
-
|
Buy Now |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
Copper Compression Lug, 1 Hole, #2 AWG wire, 90 angle tongue, 1/4 stud hole | Panduit LCA2-14F-Q | RS Americas |
Terminal, Compression Lug, M6, 2Awg | Newark Electronics |
Lug Terminal 2AWG 31.49mm 15.24mm Electro-Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M6, 2AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals Copper Comp Lug 1H #2 AWG | Sager |
Where can I find additional details, specifications and documents for a LCA2-14F-Q?
Additional datasheets, footprints and schematics for LCA2-14F-Q are listed on our Part Details page. You can also find images and similar parts to LCA2-14F-Q on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA2-14F-Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA2-14F-Q price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA2-14F-Q fall under?
The LCA2-14F-Q is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA2-14F-Q when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA2-14F-Q you can contact the distributor directly for product support, shipping queries etc.
Is the LCA2-14F-Q RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA2-14F-Q have stock available?
Authorised distributors including RS Americas, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LCA2-14F-Q.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA2-14F-Q often in real-time on the comparison pages.
What if I can't find stock of LCA2-14F-Q?
You can fill out our help required form which you can use to request a quote for LCA2-14F-Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.