Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$4.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.94
|
75
in stock
|
Buy Now | |
RS Americas
from US$8.52
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$8.39
|
75
in stock
|
Buy Now | |
element14
from US$7.29
|
75
in stock
|
Buy Now | |
Heilind Electronics
from US$8.43
|
28
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.43
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$6.94
|
1
in stock
|
Buy Now | |
Avnet America
from US$7.95
|
-
|
Buy Now | |
Sager
from US$4.97
|
-
|
Buy Now |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Copper Compression Lug, 1 Hole, 2/0 AWG, , Pan-LugLCA Series | Panduit LCA2/0-38-X | RS Americas |
Terminal, Compression Lug, M10, 2/0Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M10, 2/0AWG | element14 |
Copper Compression Lug, 1 2/0 Hole, AWG, | Heilind Electronics |
Lug, Compression | Carlton-Bates |
Lug Terminal (2/0)AWG 54.35mm 21.59mm Electro-Tin | Avnet America |
Terminals COPPER 2/0AWG 3/8 | Sager |
Where can I find additional details, specifications and documents for a LCA2/0-38-X?
Additional datasheets, footprints and schematics for LCA2/0-38-X are listed on our Part Details page. You can also find images and similar parts to LCA2/0-38-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA2/0-38-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA2/0-38-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA2/0-38-X fall under?
The LCA2/0-38-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA2/0-38-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA2/0-38-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCA2/0-38-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA2/0-38-X have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for LCA2/0-38-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA2/0-38-X often in real-time on the comparison pages.
What if I can't find stock of LCA2/0-38-X?
You can fill out our help required form which you can use to request a quote for LCA2/0-38-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.