Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$5.42
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Lug, Compression | Carlton-Bates |
Terminal, Compression Lug, M6, 2/0Awg | Newark Electronics |
Lug Terminal (2/0)AWG 52.83mm 21.59mm Electro-Tin | Avnet America |
One-hole, standard barrel with window lug, 2/0 AWG wire, 1/4 stud hole. | Panduit LCA2/0-14-X | RS Americas |
TERMINAL, COMPRESSION LUG, M6, 2/0AWG | element14 |
Terminals Copper Comp Lug 1H 2/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCA2/0-14-X?
Additional datasheets, footprints and schematics for LCA2/0-14-X are listed on our Part Details page. You can also find images and similar parts to LCA2/0-14-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA2/0-14-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA2/0-14-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA2/0-14-X fall under?
The LCA2/0-14-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA2/0-14-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA2/0-14-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCA2/0-14-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA2/0-14-X have stock available?
Authorised distributors including Carlton-Bates, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for LCA2/0-14-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA2/0-14-X often in real-time on the comparison pages.
What if I can't find stock of LCA2/0-14-X?
You can fill out our help required form which you can use to request a quote for LCA2/0-14-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.