Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$7.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.31
|
No stock
|
Buy Now | |
Heilind Electronics
from US$12.40
|
4
in stock
|
Buy Now | |
RS Americas
from US$13.80
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.40
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$12.34
|
-
|
Buy Now | |
element14
from US$10.72
|
-
|
Buy Now | |
Carlton-Bates
from US$10.21
|
-
|
Buy Now | |
Sager
from US$7.14
|
-
|
Buy Now |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Copper Compression Lug, 1 2/0 Hole, AWG, | Heilind Electronics |
One-hole, standard barrel lug, 2/0 AWG wire, 90o angle tongue, 1/4" stud hole. | Panduit LCA2/0-14F-X | RS Americas |
Terminal, Compression Lug, M6, 2/0Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, M6, 2/0AWG | element14 |
Lug, Compression | Carlton-Bates |
Terminals Copp Comp Lug 1 Hole 2/0 AWG | Sager |
Where can I find additional details, specifications and documents for a LCA2/0-14F-X?
Additional datasheets, footprints and schematics for LCA2/0-14F-X are listed on our Part Details page. You can also find images and similar parts to LCA2/0-14F-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA2/0-14F-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA2/0-14F-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA2/0-14F-X fall under?
The LCA2/0-14F-X is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA2/0-14F-X when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA2/0-14F-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCA2/0-14F-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA2/0-14F-X have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for LCA2/0-14F-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA2/0-14F-X often in real-time on the comparison pages.
What if I can't find stock of LCA2/0-14F-X?
You can fill out our help required form which you can use to request a quote for LCA2/0-14F-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.