Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$4.13
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 1AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Lug, 180 Degrees Angle, Wire Size 84kcmil, LCA Series | Panduit LCA1-56-E. | RS Americas |
Lug, Compression | Carlton-Bates |
Terminal, Compression Lug, M8, 1Awg | Newark Electronics |
Lug Terminal 1AWG 48.76mm 17.78mm Electro-Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M8, 1AWG | element14 |
Terminals COPPER COMPRESSION 1 HOLE #1 AWG 5/16 | Sager |
Where can I find additional details, specifications and documents for a LCA1-56-E?
Additional datasheets, footprints and schematics for LCA1-56-E are listed on our Part Details page. You can also find images and similar parts to LCA1-56-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA1-56-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA1-56-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA1-56-E fall under?
The LCA1-56-E is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA1-56-E when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA1-56-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCA1-56-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA1-56-E have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LCA1-56-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA1-56-E often in real-time on the comparison pages.
What if I can't find stock of LCA1-56-E?
You can fill out our help required form which you can use to request a quote for LCA1-56-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.