Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$4.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$100.84
|
No stock
|
Buy Now | |
Carlton-Bates
from US$5.61
|
46
in stock
|
Buy Now | |
Sager
from US$4.02
|
20
in stock
|
Buy Now | |
RS Americas
from US$6.88
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$6.78
|
-
|
Buy Now | |
Avnet America
from US$6.43
|
-
|
Buy Now | |
element14
from US$5.97
|
-
|
Buy Now |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 1AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Lug, Compression | Carlton-Bates |
Terminals COPPER COMPRESSION 1 HOLE #1 AWG 3/8 | Sager |
COPPER Compression LUG 1 HOLE #1 AWG 3/8 BOLT Green | Panduit LCA1-38-E | RS Americas |
Terminal, Compression Lug, M10, 1Awg | Newark Electronics |
Lug Terminal 1AWG 50.54mm 17.78mm Electro-Tin | Avnet America |
TERMINAL, COMPRESSION LUG, M10, 1AWG | element14 |
Where can I find additional details, specifications and documents for a LCA1-38-E?
Additional datasheets, footprints and schematics for LCA1-38-E are listed on our Part Details page. You can also find images and similar parts to LCA1-38-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA1-38-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA1-38-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA1-38-E fall under?
The LCA1-38-E is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA1-38-E when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA1-38-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCA1-38-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA1-38-E have stock available?
Authorised distributors including Carlton-Bates, Sager, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for LCA1-38-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA1-38-E often in real-time on the comparison pages.
What if I can't find stock of LCA1-38-E?
You can fill out our help required form which you can use to request a quote for LCA1-38-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.