Status: | Unknown |
---|---|
Series: | Pan-Lug LCA Series |
RoHS: | Compliant |
Prices starting from US$4.22
Product Range | Pan-Lug LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 1AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M12 |
Stud Size - Imperial | 1/2" |
RoHS Compliant | Yes |
Terminal, Compression Lug, M12, 1Awg | Newark Electronics |
Lug Terminal 1AWG 56.4mm 19.1mm Tin | Avnet America |
One-hole, standard barrel with window lug, #1 AWG wire, 1/2" stud hole | Panduit LCA1-12-E. | RS Americas |
Lug, Compression | Carlton-Bates |
Terminals Copper Comp Lug 1H #1 AWG | Sager |
Where can I find additional details, specifications and documents for a LCA1-12-E?
Additional datasheets, footprints and schematics for LCA1-12-E are listed on our Part Details page. You can also find images and similar parts to LCA1-12-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA1-12-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA1-12-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA1-12-E fall under?
The LCA1-12-E is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCA1-12-E when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA1-12-E you can contact the distributor directly for product support, shipping queries etc.
Is the LCA1-12-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCA1-12-E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for LCA1-12-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA1-12-E often in real-time on the comparison pages.
What if I can't find stock of LCA1-12-E?
You can fill out our help required form which you can use to request a quote for LCA1-12-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.