Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
235
in stock
|
Buy Now | |
element14
from US$0.81
|
235
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
90
in stock
|
Buy Now | |
RS Americas
from US$0.87
|
50
in stock
|
Buy Now | |
Carlton-Bates
from US$0.60
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M8 |
Stud Size - Imperial | 5/16" |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL, COMPRESSION LUG, M8, 10AWG | element14 |
Terminal, Compression Lug, M8, 10Awg | Newark Electronics |
One-hole hole Used With wire-56 Oneers, 5/16 stud hole Lonnewireor | Panduit LCA10-56-L | RS Americas |
Lug, Compression | Carlton-Bates |
Lug Terminal 10-14AWG 32.25mm 13.71mm Electro-Tin | Avnet America |
COPPER COMPRESSION LUG | TTI Europe |
Terminals Copp Comp Lug 1 Hole #10 AWG | Sager |
Where can I find additional details, specifications and documents for a LCA10-56-L?
Additional datasheets, footprints and schematics for LCA10-56-L are listed on our Part Details page. You can also find images and similar parts to LCA10-56-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA10-56-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA10-56-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA10-56-L fall under?
The LCA10-56-L is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to LCA10-56-L when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA10-56-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCA10-56-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA10-56-L have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for LCA10-56-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA10-56-L often in real-time on the comparison pages.
What if I can't find stock of LCA10-56-L?
You can fill out our help required form which you can use to request a quote for LCA10-56-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.