Status: | Unknown |
---|---|
Series: | LCA-F Series |
RoHS: | Unknown |
Prices starting from US$8.72
Product Range | LCA-F Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Terminal, Compression Lug, 3/8", 1/0Awg | Newark Electronics |
TERMINAL, COMPRESSION LUG, 3/8", 1/0AWG | element14 |
One-hole, standard barrel lug, 1/0 AWG wire, 90? angle tongue, 3/8 stud | Panduit LCA1/0-38F-X | RS Americas |
Lug Terminal (1/0)AWG 40.1mm 19.3mm Tin | Avnet America |
Lug, Compression | Carlton-Bates |
Where can I find additional details, specifications and documents for a LCA1/0-38F-X?
Additional datasheets, footprints and schematics for LCA1/0-38F-X are listed on our Part Details page. You can also find images and similar parts to LCA1/0-38F-X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA1/0-38F-X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA1/0-38F-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA1/0-38F-X fall under?
The LCA1/0-38F-X is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to LCA1/0-38F-X when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA1/0-38F-X you can contact the distributor directly for product support, shipping queries etc.
Is the LCA1/0-38F-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LCA1/0-38F-X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for LCA1/0-38F-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA1/0-38F-X often in real-time on the comparison pages.
What if I can't find stock of LCA1/0-38F-X?
You can fill out our help required form which you can use to request a quote for LCA1/0-38F-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.