Status: | Unknown |
---|---|
Series: | LCA Series |
RoHS: | Compliant |
Product Range | LCA Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 10AWG |
Terminal Type | Compression Lug |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
RoHS Compliant | Yes |
Terminal, Compression Lug, #10, 10Awg | Newark Electronics |
One-hole Lug, #10 AWG wire, 90 deg. angle tongue, #10 stud hole. | Panduit LCA10-10F-L | RS Americas |
Lug Terminal 10-14AWG 21.59mm 9.65mm Electro-Tin | Avnet America |
Lug, Compression | Carlton-Bates |
Terminals COPPER COMP LUG 1 HOLE #10AWG | Sager |
Where can I find additional details, specifications and documents for a LCA10-10F-L?
Additional datasheets, footprints and schematics for LCA10-10F-L are listed on our Part Details page. You can also find images and similar parts to LCA10-10F-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LCA10-10F-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LCA10-10F-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LCA10-10F-L fall under?
The LCA10-10F-L is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to LCA10-10F-L when available in the Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LCA10-10F-L you can contact the distributor directly for product support, shipping queries etc.
Is the LCA10-10F-L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LCA10-10F-L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for LCA10-10F-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LCA10-10F-L often in real-time on the comparison pages.
What if I can't find stock of LCA10-10F-L?
You can fill out our help required form which you can use to request a quote for LCA10-10F-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.