Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Optical Image Stabilization (OIS) / Auto Focus (AF) Controller & Driver |
---|---|
Supply Voltage Min | 2.6V |
Supply Voltage Max | 3.6V |
IC Package Type | WLCSP |
No. of Pins | 35Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
OIS/AF CTRL, WLCSP-35, -30 TO 85DEG C | Farnell |
Ois&af Driver/Reel |Onsemi LC898123AXD-VH | Newark Electronics |
Where can I find additional details, specifications and documents for a LC898123AXD-VH?
Additional datasheets, footprints and schematics for LC898123AXD-VH are listed on our Part Details page. You can also find images and similar parts to LC898123AXD-VH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC898123AXD-VH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC898123AXD-VH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC898123AXD-VH fall under?
The LC898123AXD-VH is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to LC898123AXD-VH when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC898123AXD-VH you can contact the distributor directly for product support, shipping queries etc.
Is the LC898123AXD-VH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC898123AXD-VH have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for LC898123AXD-VH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC898123AXD-VH often in real-time on the comparison pages.
What if I can't find stock of LC898123AXD-VH?
You can fill out our help required form which you can use to request a quote for LC898123AXD-VH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.