Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 3V to 3.6V |
Control Interface | I2C I2S |
Audio IC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -30°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
LC89091JA-H, Audio Decoder 5-channel Mono 24bit- I2C 16-Pin SSOP | ON Semiconductor LC89091JA-H | RS Americas |
AUDIO INTERFACE RECEIVER, 192KHZ, SSOP16 | Farnell |
Where can I find additional details, specifications and documents for a LC89091JA-H?
Additional datasheets, footprints and schematics for LC89091JA-H are listed on our Part Details page. You can also find images and similar parts to LC89091JA-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC89091JA-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC89091JA-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC89091JA-H fall under?
The LC89091JA-H is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to LC89091JA-H when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC89091JA-H you can contact the distributor directly for product support, shipping queries etc.
Is the LC89091JA-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC89091JA-H have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for LC89091JA-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC89091JA-H often in real-time on the comparison pages.
What if I can't find stock of LC89091JA-H?
You can fill out our help required form which you can use to request a quote for LC89091JA-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.