Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 16W |
---|---|
Lamp Base Type | - |
Luminous Flux | - |
Average Bulb Life | - |
CFL Lamp Shape | Circular Tube |
Colour Temperature Typ | - |
Light Colour | White |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | 16 watt Circular Energy Saving Tube |
For Use With | Lightcraft Model LC8098 Lamp |
Where can I find additional details, specifications and documents for a LC8098/T?
Additional datasheets, footprints and schematics for LC8098/T are listed on our Part Details page. You can also find images and similar parts to LC8098/T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC8098/T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC8098/T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC8098/T fall under?
The LC8098/T is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to LC8098/T when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC8098/T you can contact the distributor directly for product support, shipping queries etc.
Is the LC8098/T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC8098/T have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LC8098/T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC8098/T often in real-time on the comparison pages.
What if I can't find stock of LC8098/T?
You can fill out our help required form which you can use to request a quote for LC8098/T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.