Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 248mm |
---|---|
Lamp Base Type | - |
Light Source | LED |
Lens Diameter | - |
Supply Voltage | 5VDC |
Power Rating | 1.8W |
Product Range | - |
Plug Type | USB |
SVHC | No SVHC (12-Jan-2017) |
Led Task Lamp, Slim-Line, 5V, 1.8W | Newark Electronics |
LED TASK LAMP, SLIM-LINE, 5V, 1.8W | element14 |
Where can I find additional details, specifications and documents for a LC8040LED?
Additional datasheets, footprints and schematics for LC8040LED are listed on our Part Details page. You can also find images and similar parts to LC8040LED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC8040LED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC8040LED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC8040LED fall under?
The LC8040LED is listed under Lighting Products > Task & Inspection Lighting.
Can I view similar or alternative parts?
You can view similar parts to LC8040LED when available in the Task & Inspection Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC8040LED you can contact the distributor directly for product support, shipping queries etc.
Is the LC8040LED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC8040LED have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for LC8040LED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC8040LED often in real-time on the comparison pages.
What if I can't find stock of LC8040LED?
You can fill out our help required form which you can use to request a quote for LC8040LED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.