Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 550mm |
---|---|
Light Source | 90 x White LED |
Power Rating | 14W |
Plug Type | EU, UK |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Led Task Lamp, 550Mm, Eu/Uk | Newark Electronics |
Where can I find additional details, specifications and documents for a LC8017LED?
Additional datasheets, footprints and schematics for LC8017LED are listed on our Part Details page. You can also find images and similar parts to LC8017LED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC8017LED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC8017LED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC8017LED fall under?
The LC8017LED is listed under Lighting Products > Task & Inspection Lighting.
Can I view similar or alternative parts?
You can view similar parts to LC8017LED when available in the Task & Inspection Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC8017LED you can contact the distributor directly for product support, shipping queries etc.
Is the LC8017LED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LC8017LED have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for LC8017LED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC8017LED often in real-time on the comparison pages.
What if I can't find stock of LC8017LED?
You can fill out our help required form which you can use to request a quote for LC8017LED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.