Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Light Source | COB LED |
---|---|
Power Rating | 3W |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Magnetic Led Work Light, 6000K, 3W, Length,-, Lamp Base Type,-, Light Source,cob Led, Lens Diameter,-, Supply Voltage,-, Power Rating,3W, Product Range,-, Plug Type,-, Svhc,no Svhc 15-Jan-2019 Rohs Compliant: Yes |Lightcraft LC7000 | Newark Electronics |
Where can I find additional details, specifications and documents for a LC7000?
Additional datasheets, footprints and schematics for LC7000 are listed on our Part Details page. You can also find images and similar parts to LC7000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC7000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC7000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC7000 fall under?
The LC7000 is listed under Lighting Products > Task & Inspection Lighting.
Can I view similar or alternative parts?
You can view similar parts to LC7000 when available in the Task & Inspection Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC7000 you can contact the distributor directly for product support, shipping queries etc.
Is the LC7000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LC7000 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LC7000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC7000 often in real-time on the comparison pages.
What if I can't find stock of LC7000?
You can fill out our help required form which you can use to request a quote for LC7000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.