Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Lattice Semiconductor |
---|---|
No. of Bits | - |
Silicon Family Name | iSPMACH 4000ZE |
Core Architecture | CPLD |
Core Sub-Architecture | CPLD |
Silicon Core Number | LC4256ZE-5MN144C |
Kit Contents | Evaluation Board USB Connector Cable. Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High-Side Current Sensor Circuits |
Kit Features | ispMACH 4256ZE-MN144 Device Power Manager II ispPAC-POWR6AT6 Device |
Type | Development Kit |
Ispmach 4000Ze, Pico, Lcd Panel, Usb, Dev Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a LC4256ZE-P-EVN?
Additional datasheets, footprints and schematics for LC4256ZE-P-EVN are listed on our Part Details page. You can also find images and similar parts to LC4256ZE-P-EVN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC4256ZE-P-EVN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC4256ZE-P-EVN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC4256ZE-P-EVN fall under?
The LC4256ZE-P-EVN is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > FPGA / CPLD.
Can I view similar or alternative parts?
You can view similar parts to LC4256ZE-P-EVN when available in the FPGA / CPLD range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC4256ZE-P-EVN you can contact the distributor directly for product support, shipping queries etc.
Is the LC4256ZE-P-EVN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC4256ZE-P-EVN have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LC4256ZE-P-EVN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC4256ZE-P-EVN often in real-time on the comparison pages.
What if I can't find stock of LC4256ZE-P-EVN?
You can fill out our help required form which you can use to request a quote for LC4256ZE-P-EVN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.