Status: | Active |
---|---|
Series: | LC40-e3 |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$36.16
|
-
|
Buy Now | |
Microchip Technology
from US$40.51
|
-
|
Buy Now | |
RS Americas
from US$99.00
|
-
|
Buy Now | |
element14
from US$0.78
|
-
|
Buy Now | |
Carlton-Bates
from US$136.30
|
-
|
Buy Now | |
TestEquity
from US$110.39
|
-
|
Buy Now |
For bidirectional applications, use two in anti-parallel (see Figure 4). |
Suppresses transients up to 1500 watts @ 10/1000 µs (see Figure 1). |
Clamps transients in less than 100 pico seconds (theoretical for unidirectional).* |
Working voltage (VWM) range 6.5 V to 170 V. |
5% and 10% tolerance versions available. |
Hermetic sealed DO-13 metal package. |
Screening options available in reference to MIL-PRF-19500. (See Part Nomenclature for all available options.) |
RoHS compliant versions available. |
Pins | Packaging | 0 | N/A |
---|---|
Temp Range | N/A |
Packing Media | (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
Diode TVS Single Uni-Dir 40V 1.5KW 2-Pin DO-13 | Avnet America |
Uni-Directional TVS _ DO-13 | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 4" |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
RoHS Compliant | Yes |
1mm Flex Light Pipe & 4mm Lens, L=102mm | RS |
Light Pipe, Single, Circular, Panel | Newark Electronics |
eoectromechanical | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Carrying Case |
---|---|
Case Color | Blue |
For Use With | Function Generator and Arbitrary Waveform Generator |
Carrying Case Material | Fabric |
RoHS Compliant | No |
Function Generator Carrying Case | B&K Precision LC 40 | RS Americas |
Where can I find additional details, specifications and documents for a LC40?
Additional datasheets, footprints and schematics for LC40 are listed on our Part Details page. You can also find images and similar parts to LC40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC40 you can contact the distributor directly for product support, shipping queries etc.
Is the LC40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC40 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for LC40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC40 often in real-time on the comparison pages.
What if I can't find stock of LC40?
You can fill out our help required form which you can use to request a quote for LC40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.