Status: | Active |
---|---|
Series: | LC33-e3 |
RoHS: | Unknown |
For bidirectional applications, use two in anti-parallel (see Figure 4). |
Suppresses transients up to 1500 watts @ 10/1000 µs (see Figure 1). |
Clamps transients in less than 100 pico seconds (theoretical for unidirectional).* |
Working voltage (VWM) range 6.5 V to 170 V. |
5% and 10% tolerance versions available. |
Hermetic sealed DO-13 metal package. |
Screening options available in reference to MIL-PRF-19500. (See Part Nomenclature for all available options.) |
RoHS compliant versions available. |
Pins | Packaging | 0 | N/A |
---|---|
Temp Range | N/A |
Packing Media | (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
Diode TVS Single Uni-Dir 33V 1.5KW 2-Pin DO-13 | Avnet America |
Uni-Directional TVS _ DO-13 | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Clamp-On Dmm Carrying Case Rohs Compliant: Yes |B&k Precision LC-33 | Newark Electronics |
Clamp-On DMM Carrying Case | B&K Precision LC 33 | RS Americas |
Where can I find additional details, specifications and documents for a LC33?
Additional datasheets, footprints and schematics for LC33 are listed on our Part Details page. You can also find images and similar parts to LC33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC33 you can contact the distributor directly for product support, shipping queries etc.
Is the LC33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC33 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and TestEquity have stock available or on a lead time for LC33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC33 often in real-time on the comparison pages.
What if I can't find stock of LC33?
You can fill out our help required form which you can use to request a quote for LC33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.