Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Load Current Inductive | 25A |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 15kW |
Switching Current AC1 | 40A |
Coil Voltage VAC Nom | 250V |
Coil Voltage VDC Nom | 250V |
Switching Power AC1 | 3hp |
Load Current Resistive | 40A |
Switching Current AC3 | 25A |
Product Range | TeSys D Series |
SVHC | No SVHC (15-Jan-2018) |
Contactor 25A 3P AC3 100-250VACDC coil | RS |
Non-Reversing Contactor, 100-250V, 25A, 3P, TeSys Deca Series | Schneider Electric LC1D25KUE | RS Americas |
Contactor, 3Pst-No, 250V, Din Rail/Panel | Newark Electronics |
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL | element14 |
Where can I find additional details, specifications and documents for a LC1D25KUE?
Additional datasheets, footprints and schematics for LC1D25KUE are listed on our Part Details page. You can also find images and similar parts to LC1D25KUE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1D25KUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1D25KUE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1D25KUE fall under?
The LC1D25KUE is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to LC1D25KUE when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D25KUE you can contact the distributor directly for product support, shipping queries etc.
Is the LC1D25KUE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC1D25KUE have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LC1D25KUE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1D25KUE often in real-time on the comparison pages.
What if I can't find stock of LC1D25KUE?
You can fill out our help required form which you can use to request a quote for LC1D25KUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.