Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Load Current Inductive | 12A |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 7.5kW |
Switching Current AC1 | 25A |
Coil Voltage VAC Nom | 250V |
Coil Voltage VDC Nom | 250V |
Switching Power AC1 | 2hp |
Load Current Resistive | 25A |
Switching Current AC3 | 12A |
Product Range | TeSys D Series |
SVHC | No SVHC (15-Jan-2018) |
Contactor 12A 3P AC3 100-250VACDC coil | RS |
Contactor, 3Pst-No, 250V, Din Rail/Panel | Newark Electronics |
Non-Reversing Contactor, 100-250V, 12A, 3P, TeSys Deca Series | Schneider Electric LC1D12KUE | RS Americas |
CONTACTOR, 3PST-NO, 250V, DIN RAIL/PANEL | element14 |
Schneider Electric Contactor, 3 Poles, 3NO, 12A @ 440V, 250V Coil | Distrelec |
Where can I find additional details, specifications and documents for a LC1D12KUE?
Additional datasheets, footprints and schematics for LC1D12KUE are listed on our Part Details page. You can also find images and similar parts to LC1D12KUE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1D12KUE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1D12KUE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1D12KUE fall under?
The LC1D12KUE is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to LC1D12KUE when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D12KUE you can contact the distributor directly for product support, shipping queries etc.
Is the LC1D12KUE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC1D12KUE have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Distrelec have stock available or on a lead time for LC1D12KUE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1D12KUE often in real-time on the comparison pages.
What if I can't find stock of LC1D12KUE?
You can fill out our help required form which you can use to request a quote for LC1D12KUE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.