Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 9A |
---|---|
Relay Mounting | DIN Rail, Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 7.5hp |
Switching Current AC1 | 25A |
RoHS Compliant | Yes |
Contactor LC1D, 3P, 3NO, AC-3, 40V, 9A, 24VDC, TeSys Deca Series | Schneider Electric LC1D096BL | RS Americas |
Contactor, 3Pst-No, 24Vdc, Din Rail | Newark Electronics |
CONTACTOR 600VAC 9AMP IEC +OPTIONS | element14 |
Where can I find additional details, specifications and documents for a LC1D096BL?
Additional datasheets, footprints and schematics for LC1D096BL are listed on our Part Details page. You can also find images and similar parts to LC1D096BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1D096BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1D096BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1D096BL fall under?
The LC1D096BL is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to LC1D096BL when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D096BL you can contact the distributor directly for product support, shipping queries etc.
Is the LC1D096BL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LC1D096BL have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LC1D096BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1D096BL often in real-time on the comparison pages.
What if I can't find stock of LC1D096BL?
You can fill out our help required form which you can use to request a quote for LC1D096BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.