Status: | Active |
---|---|
Series: | LC180-e3 |
RoHS: | Unknown |
For bidirectional applications, use two in anti-parallel (see Figure 4). |
Suppresses transients up to 1500 watts @ 10/1000 µs (see Figure 1). |
Clamps transients in less than 100 pico seconds (theoretical for unidirectional).* |
Working voltage (VWM) range 6.5 V to 170 V. |
5% and 10% tolerance versions available. |
Hermetic sealed DO-13 metal package. |
Screening options available in reference to MIL-PRF-19500. (See Part Nomenclature for all available options.) |
RoHS compliant versions available. |
Pins | Packaging | 0 | N/A |
---|---|
Temp Range | N/A |
Packing Media | (1) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
Uni-Directional TVS _ DO-13 | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 18" |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Panel |
RoHS Compliant | Yes |
1mm Flex Light Pipe & 4mm Lens, L=457mm | RS |
Light Pipe, Single, Circular, Panel | Newark Electronics |
Light Pipe, Flexible,1mm. Fiber Optic Core,4.2mm. Dia. Lens,18.0in. Length | Bivar Inc. LC-18.0 | RS Americas |
Where can I find additional details, specifications and documents for a LC180?
Additional datasheets, footprints and schematics for LC180 are listed on our Part Details page. You can also find images and similar parts to LC180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC180 you can contact the distributor directly for product support, shipping queries etc.
Is the LC180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC180 have stock available?
Authorised distributors including RS, Newark Electronics, Microchip Technology, RS Americas and element14 have stock available or on a lead time for LC180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC180 often in real-time on the comparison pages.
What if I can't find stock of LC180?
You can fill out our help required form which you can use to request a quote for LC180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.