Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Cord Colour | White |
---|---|
Cord Material | Nylon |
Tensile Strength | 50lb |
Width | 2.2mm |
Thickness | 0.36mm |
Reel Length (Metric) | 457m |
MIL Spec Class | A-A-52080-E-3 |
MIL Spec Finish | E |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Lacing Tape |
Coating | Resin / Vinyl |
External Diameter | 2.16mm |
For Use With | Cable & Wire |
Reel Length (Imperial) | 1500ft |
FIT WIRE MANAGEMENT | RS |
LACING CORD, WHT, AM, 2.16MM, 457.2M | element14 |
Cord, Lacing, Abrasion, Chemical Resistant, Wht Nylon, 0.085" W, 50lbs. Load | Alpha Wire LC143 WH088 | RS Americas |
Alpha Wire Lacing Cord Flat Braided 2.2 x 0.36mm, 222.41N, Polyamide (PA), 457m | Distrelec |
Lacing Cord, Nylon, 2.16Mm W, 0.36Mm Thickness, White, 457M | Newark Electronics |
Where can I find additional details, specifications and documents for a LC143 WH088?
Additional datasheets, footprints and schematics for LC143 WH088 are listed on our Part Details page. You can also find images and similar parts to LC143 WH088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC143 WH088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC143 WH088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC143 WH088 fall under?
The LC143 WH088 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to LC143 WH088 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC143 WH088 you can contact the distributor directly for product support, shipping queries etc.
Is the LC143 WH088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC143 WH088 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for LC143 WH088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC143 WH088 often in real-time on the comparison pages.
What if I can't find stock of LC143 WH088?
You can fill out our help required form which you can use to request a quote for LC143 WH088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.