Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | Plastic |
External Height - Metric | 27mm |
External Width - Metric | 76mm |
External Depth - Metric | 135mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.06" |
External Width - Imperial | 2.99" |
External Depth - Imperial | 5.31" |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Enclosure, Battery Compartment, Handheld, 27 Mm, 76 Mm, 135 Mm, Plastic, White Rohs Compliant: Yes |Takachi LC135-M2-W | Newark Electronics |
PORTABLE CASE, HANDHELD, PLASTIC, WHITE | element14 |
Where can I find additional details, specifications and documents for a LC135-M2-W?
Additional datasheets, footprints and schematics for LC135-M2-W are listed on our Part Details page. You can also find images and similar parts to LC135-M2-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC135-M2-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC135-M2-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC135-M2-W fall under?
The LC135-M2-W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to LC135-M2-W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC135-M2-W you can contact the distributor directly for product support, shipping queries etc.
Is the LC135-M2-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC135-M2-W have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LC135-M2-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC135-M2-W often in real-time on the comparison pages.
What if I can't find stock of LC135-M2-W?
You can fill out our help required form which you can use to request a quote for LC135-M2-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.