Status: | Unknown |
---|---|
Series: | LC Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
320
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,052
in stock
|
Buy Now | |
element14
from US$0.35
|
2,052
in stock
|
Buy Now | |
Farnell
from US$0.26
|
2,052
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
837
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
75
in stock
|
Buy Now |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | LC Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Contact Resistance | 10mohm |
Contact Termination | Crimp |
Current Rating | 7A |
Insulation Resistance | 1000Mohm |
Lead Spacing | 5.08mm |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Working Voltage | 250V |
PITCH 5.08MM,7A,250V,AWG#22 | TTI Europe |
Wire-To-Board Connector, Shrouded, Top Entry, Lc Series, Crimp, Header, 4, 5.08 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) LC-04T | Newark Electronics |
HEADER, SHROUDED, TOP ENTRY | element14 |
LC HEADER TOP | RS |
LC HEADER (TOP TYPE) | Heilind Electronics |
Where can I find additional details, specifications and documents for a LC-04T?
Additional datasheets, footprints and schematics for LC-04T are listed on our Part Details page. You can also find images and similar parts to LC-04T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC-04T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC-04T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC-04T fall under?
The LC-04T is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to LC-04T when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC-04T you can contact the distributor directly for product support, shipping queries etc.
Is the LC-04T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC-04T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LC-04T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC-04T often in real-time on the comparison pages.
What if I can't find stock of LC-04T?
You can fill out our help required form which you can use to request a quote for LC-04T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.