Status: | Unknown |
---|---|
Series: | LC Series |
RoHS: | Unknown |
Prices starting from US$0.23
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | LC Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Lead Spacing | 5.08mm |
Termination Method | Crimp |
Wire To Board Connector, Header, 4 Position, 5.08Mm | Newark Electronics |
HEADER, SHROUDED, SIDE ENTRY | element14 |
LC HEADER SIDE | RS |
HOUSE CLASS | Future Electronics |
Where can I find additional details, specifications and documents for a LC-04A?
Additional datasheets, footprints and schematics for LC-04A are listed on our Part Details page. You can also find images and similar parts to LC-04A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC-04A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC-04A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC-04A fall under?
The LC-04A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to LC-04A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC-04A you can contact the distributor directly for product support, shipping queries etc.
Is the LC-04A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC-04A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for LC-04A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC-04A often in real-time on the comparison pages.
What if I can't find stock of LC-04A?
You can fill out our help required form which you can use to request a quote for LC-04A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.