Status: | Unknown |
---|---|
Series: | OSLON Signal Series |
RoHS: | Unknown |
Product Range | OSLON Signal Series |
---|---|
LED Colour | Yellow |
Wavelength Typ | - |
Viewing Angle | 125° |
Luminous Flux @ Test | 112lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 2.95V |
Luminous Intensity @ Test | 34.5cd |
Power Dissipation Pd | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (12-Jan-2017) |
LED Mounting | SMD |
Lens Colour | Clear |
Lens Shape | Dome |
Power @ Test | 1W |
Where can I find additional details, specifications and documents for a LC YCLBP-KXKZ-5F5G-1?
Additional datasheets, footprints and schematics for LC YCLBP-KXKZ-5F5G-1 are listed on our Part Details page. You can also find images and similar parts to LC YCLBP-KXKZ-5F5G-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC YCLBP-KXKZ-5F5G-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC YCLBP-KXKZ-5F5G-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC YCLBP-KXKZ-5F5G-1 fall under?
The LC YCLBP-KXKZ-5F5G-1 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LC YCLBP-KXKZ-5F5G-1 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC YCLBP-KXKZ-5F5G-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LC YCLBP-KXKZ-5F5G-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC YCLBP-KXKZ-5F5G-1 have stock available?
Authorised distributors including Rutronik and Farnell have stock available or on a lead time for LC YCLBP-KXKZ-5F5G-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC YCLBP-KXKZ-5F5G-1 often in real-time on the comparison pages.
What if I can't find stock of LC YCLBP-KXKZ-5F5G-1?
You can fill out our help required form which you can use to request a quote for LC YCLBP-KXKZ-5F5G-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.