Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stripping Capacity Metric | - |
---|---|
For Use With | RG8 / RG11 / RG213 Coaxial Cables |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Coaxial Type | RG8 RG11 RG213 |
No. of Strip Steps | 3 |
Strip Length | 0.315" |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | RG8 / RG11 / RG213 Coaxial Cables |
---|---|
Features | 3 Stripping Steps |
Strip Length | 0.315" |
RoHS Compliant | NA |
STRIPPER | element14 |
Lc Cst Coax Cable Stripper | Newark Electronics |
Where can I find additional details, specifications and documents for a LC CST-11?
Additional datasheets, footprints and schematics for LC CST-11 are listed on our Part Details page. You can also find images and similar parts to LC CST-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC CST-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC CST-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC CST-11 fall under?
The LC CST-11 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to LC CST-11 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC CST-11 you can contact the distributor directly for product support, shipping queries etc.
Is the LC CST-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC CST-11 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LC CST-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC CST-11 often in real-time on the comparison pages.
What if I can't find stock of LC CST-11?
You can fill out our help required form which you can use to request a quote for LC CST-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.