Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Contact Configuration | DPDT |
Product Range | LB Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Angle of Throw | 45° |
SVHC | No SVHC (15-Jan-2019) |
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac | Newark Electronics |
LBW FLUSH K-SEL 2-POS MAIN. | IDEC Corporation LBW6MK-2ST6B | RS Americas |
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC | element14 |
Pushbutton Switches LBW FLUSH K-SEL 2-POS MAIN. | Sager |
Where can I find additional details, specifications and documents for a LBW6MK-2ST6B?
Additional datasheets, footprints and schematics for LBW6MK-2ST6B are listed on our Part Details page. You can also find images and similar parts to LBW6MK-2ST6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBW6MK-2ST6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBW6MK-2ST6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBW6MK-2ST6B fall under?
The LBW6MK-2ST6B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LBW6MK-2ST6B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBW6MK-2ST6B you can contact the distributor directly for product support, shipping queries etc.
Is the LBW6MK-2ST6B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBW6MK-2ST6B have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for LBW6MK-2ST6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBW6MK-2ST6B often in real-time on the comparison pages.
What if I can't find stock of LBW6MK-2ST6B?
You can fill out our help required form which you can use to request a quote for LBW6MK-2ST6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.