Status: | Unknown |
---|---|
Series: | LBW Series |
RoHS: | Unknown |
No distributors results available
Product Range | LBW Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | Momentary Spring Return |
Contact Current Max | - |
Contact Voltage AC Nom | 24V |
Illumination Colour | Yellow |
Contact Voltage DC Nom | 24V |
Switch Terminals | Solder |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a LBW6L-M1RT64Y?
Additional datasheets, footprints and schematics for LBW6L-M1RT64Y are listed on our Part Details page. You can also find images and similar parts to LBW6L-M1RT64Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBW6L-M1RT64Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBW6L-M1RT64Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBW6L-M1RT64Y fall under?
The LBW6L-M1RT64Y is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LBW6L-M1RT64Y when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBW6L-M1RT64Y you can contact the distributor directly for product support, shipping queries etc.
Is the LBW6L-M1RT64Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBW6L-M1RT64Y have stock available?
There is no stock from authorised distributors for LBW6L-M1RT64Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBW6L-M1RT64Y often in real-time on the comparison pages.
What if I can't find stock of LBW6L-M1RT64Y?
You can fill out our help required form which you can use to request a quote for LBW6L-M1RT64Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.