Status: | Unknown |
---|---|
Series: | LBW Series |
RoHS: | Unknown |
Product Range | LBW Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | Momentary Spring Return |
Contact Current Max | - |
Contact Voltage AC Nom | 24V |
Illumination Colour | Red |
Contact Voltage DC Nom | 24V |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2019) |
Pb Switch, Dpdt, 24Vac/Dc, Solder, Red | Newark Electronics |
PB SWITCH, DPDT, 24VAC/DC, SOLDER, RED | element14 |
Where can I find additional details, specifications and documents for a LBW6L-M1RT64WR?
Additional datasheets, footprints and schematics for LBW6L-M1RT64WR are listed on our Part Details page. You can also find images and similar parts to LBW6L-M1RT64WR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBW6L-M1RT64WR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBW6L-M1RT64WR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBW6L-M1RT64WR fall under?
The LBW6L-M1RT64WR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LBW6L-M1RT64WR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBW6L-M1RT64WR you can contact the distributor directly for product support, shipping queries etc.
Is the LBW6L-M1RT64WR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBW6L-M1RT64WR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LBW6L-M1RT64WR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBW6L-M1RT64WR often in real-time on the comparison pages.
What if I can't find stock of LBW6L-M1RT64WR?
You can fill out our help required form which you can use to request a quote for LBW6L-M1RT64WR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.