Status: | Unknown |
---|---|
Series: | LBW Series |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 10A |
Switch Terminals | Quick Connect Solder |
Product Range | LBW Series |
SVHC | No SVHC (15-Jan-2019) |
Pb Switch, Dpdt, 10A, 250Vac, Qc/Solder | Newark Electronics |
LBW FLUSH PB MAIN. BLACK | IDEC Corporation LBW6B-A1T6B | RS Americas |
PB SWITCH, DPDT, 10A, 250VAC, QC/SOLDER | element14 |
Industrial Panel Mount Indicators / Switch Indicators LBW FLUSH PB MAIN. BLACK | Sager |
Where can I find additional details, specifications and documents for a LBW6B-A1T6B?
Additional datasheets, footprints and schematics for LBW6B-A1T6B are listed on our Part Details page. You can also find images and similar parts to LBW6B-A1T6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBW6B-A1T6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBW6B-A1T6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBW6B-A1T6B fall under?
The LBW6B-A1T6B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LBW6B-A1T6B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBW6B-A1T6B you can contact the distributor directly for product support, shipping queries etc.
Is the LBW6B-A1T6B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBW6B-A1T6B have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for LBW6B-A1T6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBW6B-A1T6B often in real-time on the comparison pages.
What if I can't find stock of LBW6B-A1T6B?
You can fill out our help required form which you can use to request a quote for LBW6B-A1T6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.