Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Prices starting from US$4.72
Switch Terminals | Solder |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 5A |
Contact Voltage AC Max | - |
For Use With | Idec LB Series Illuminated Selector Switches |
Contact Voltage DC Max | - |
Product Range | LB Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Blck, DPDT Silver illuminated PB | RS |
Contact Block, Dpdt, Solder | Newark Electronics |
CONTACT BLOCK, DPDT, SOLDER | element14 |
LB CONTACTBLOCK | IDEC Corporation LB-T20 | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LB CONTACTBLOCK | Sager |
Where can I find additional details, specifications and documents for a LB-T20?
Additional datasheets, footprints and schematics for LB-T20 are listed on our Part Details page. You can also find images and similar parts to LB-T20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB-T20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB-T20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB-T20 fall under?
The LB-T20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB-T20 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB-T20 you can contact the distributor directly for product support, shipping queries etc.
Is the LB-T20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB-T20 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for LB-T20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB-T20 often in real-time on the comparison pages.
What if I can't find stock of LB-T20?
You can fill out our help required form which you can use to request a quote for LB-T20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.