Status: | Unknown |
---|---|
Series: | PointLED Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
6,070
in stock
|
Buy Now | |
Conrad
from US$0.41
|
2,706
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
135
in stock
|
Buy Now | |
element14
from US$0.26
|
135
in stock
|
Buy Now | |
Distrelec
from US$0.46
|
113
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now |
LED Colour | Blue |
---|---|
LED Mounting | SMD - Reverse Mount |
Forward Current If | 20mA |
Forward Voltage | 3.2V |
Wavelength Typ | 470nm |
Luminous Intensity | 560mcd |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | PointLED Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Factory colour: Blue | Conrad |
Osram Opto Semiconductors SMD LED Blue 465nm 20mA 3.2V 120° | Distrelec |
POINTLED Blue, LB P4SG-S2U1-35-1 | Osram Opto Semiconductors LB P4SG-S2U1-35-1 | RS Americas |
Where can I find additional details, specifications and documents for a LB P4SG-S2U1-35-1?
Additional datasheets, footprints and schematics for LB P4SG-S2U1-35-1 are listed on our Part Details page. You can also find images and similar parts to LB P4SG-S2U1-35-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB P4SG-S2U1-35-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB P4SG-S2U1-35-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB P4SG-S2U1-35-1 fall under?
The LB P4SG-S2U1-35-1 is listed under Osram Parts.
Can I view similar or alternative parts?
You can view similar parts to LB P4SG-S2U1-35-1 when available in the Osram Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB P4SG-S2U1-35-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LB P4SG-S2U1-35-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB P4SG-S2U1-35-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for LB P4SG-S2U1-35-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB P4SG-S2U1-35-1 often in real-time on the comparison pages.
What if I can't find stock of LB P4SG-S2U1-35-1?
You can fill out our help required form which you can use to request a quote for LB P4SG-S2U1-35-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.