Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 12V |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 4.5Ah |
External Height | 22.23mm |
External Width | 53.98mm |
RoHS Compliant | NA |
MG Electronics LBP-124500 12V Lithium-Ion Rechargeable Battery Set | Jameco Electronics |
Li-Ion Battery, 12V, 4.5Ah | Newark Electronics |
Where can I find additional details, specifications and documents for a LBP-124500?
Additional datasheets, footprints and schematics for LBP-124500 are listed on our Part Details page. You can also find images and similar parts to LBP-124500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBP-124500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBP-124500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBP-124500 fall under?
The LBP-124500 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to LBP-124500 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBP-124500 you can contact the distributor directly for product support, shipping queries etc.
Is the LBP-124500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBP-124500 have stock available?
Authorised distributors including Jameco Electronics and Newark Electronics have stock available or on a lead time for LBP-124500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBP-124500 often in real-time on the comparison pages.
What if I can't find stock of LBP-124500?
You can fill out our help required form which you can use to request a quote for LBP-124500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.