Status: | Unknown |
---|---|
Series: | LBK Series |
RoHS: | Unknown |
No distributors results available
Balance / Scale Type | Compact |
---|---|
Load Weight Max | 30kg |
Resolution (g) | 5g |
Product Range | LBK Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a LBK 30?
Additional datasheets, footprints and schematics for LBK 30 are listed on our Part Details page. You can also find images and similar parts to LBK 30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBK 30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBK 30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBK 30 fall under?
The LBK 30 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to LBK 30 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBK 30 you can contact the distributor directly for product support, shipping queries etc.
Is the LBK 30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBK 30 have stock available?
There is no stock from authorised distributors for LBK 30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBK 30 often in real-time on the comparison pages.
What if I can't find stock of LBK 30?
You can fill out our help required form which you can use to request a quote for LBK 30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.