Status: | Unknown |
---|---|
Series: | LBK Series |
RoHS: | Unknown |
No distributors results available
Balance / Scale Type | Compact |
---|---|
Load Weight Max | 3kg |
Resolution (g) | 0.5g |
Product Range | LBK Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a LBK 3?
Additional datasheets, footprints and schematics for LBK 3 are listed on our Part Details page. You can also find images and similar parts to LBK 3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBK 3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBK 3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBK 3 fall under?
The LBK 3 is listed under Test Equipment > Weighing Scales & Balances.
Can I view similar or alternative parts?
You can view similar parts to LBK 3 when available in the Weighing Scales & Balances range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBK 3 you can contact the distributor directly for product support, shipping queries etc.
Is the LBK 3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBK 3 have stock available?
There is no stock from authorised distributors for LBK 3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBK 3 often in real-time on the comparison pages.
What if I can't find stock of LBK 3?
You can fill out our help required form which you can use to request a quote for LBK 3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.