Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.70
|
7,072
in stock
|
Buy Now | |
Newark Electronics
from US$12.64
|
7,072
in stock
|
Buy Now | |
element14
from US$12.31
|
7,072
in stock
|
Buy Now | |
Future Electronics
from US$9.69
|
5,000
in stock
|
Buy Now | |
RS
from US$12.98
|
855
in stock
|
Buy Now | |
Rutronik
from US$9.75
|
-
|
Buy Now | |
Symmetry Electronics
from US$10.95
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Wifi+Bt Rf Module , Radio Certified Rohs Compliant: Yes |Murata LBEE5HY1MW-230 | Newark Electronics |
4.2 V 433 Mbps IEEE802.11a/b/g/n/ac W-LAN + Bluetooth 4.2 Combo Module | Future Electronics |
W-LAN + Bluetooth 5.0 combo WiFi module | RS |
802.11A/B/G/N/AC+BLE5.0 CYW43455 | Rutronik |
Module Based on CYW43455 - IEEE802.11a/b/g/n/ac + BT4.2 | Symmetry Electronics |
W-LAN+Bluetooth Combo Module | Avnet Asia |
Where can I find additional details, specifications and documents for a LBEE5HY1MW-230?
Additional datasheets, footprints and schematics for LBEE5HY1MW-230 are listed on our Part Details page. You can also find images and similar parts to LBEE5HY1MW-230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBEE5HY1MW-230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBEE5HY1MW-230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBEE5HY1MW-230 fall under?
The LBEE5HY1MW-230 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > WLAN Modules & USB Adaptors.
Can I view similar or alternative parts?
You can view similar parts to LBEE5HY1MW-230 when available in the WLAN Modules & USB Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBEE5HY1MW-230 you can contact the distributor directly for product support, shipping queries etc.
Is the LBEE5HY1MW-230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LBEE5HY1MW-230 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for LBEE5HY1MW-230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBEE5HY1MW-230 often in real-time on the comparison pages.
What if I can't find stock of LBEE5HY1MW-230?
You can fill out our help required form which you can use to request a quote for LBEE5HY1MW-230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.