Status: | Unknown |
---|---|
Series: | OSLON SSL Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | OSLON SSL Series |
---|---|
LED Color | Blue |
Wavelength Typ | 470nm |
Viewing Angle | 150° |
Luminous Flux @ Test | 28lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.2V |
RoHS Compliant | Yes |
Led, Oslon Ssl, Blue, 150 | Newark Electronics |
Where can I find additional details, specifications and documents for a LBCPDP-GYHY-35?
Additional datasheets, footprints and schematics for LBCPDP-GYHY-35 are listed on our Part Details page. You can also find images and similar parts to LBCPDP-GYHY-35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBCPDP-GYHY-35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBCPDP-GYHY-35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBCPDP-GYHY-35 fall under?
The LBCPDP-GYHY-35 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LBCPDP-GYHY-35 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBCPDP-GYHY-35 you can contact the distributor directly for product support, shipping queries etc.
Is the LBCPDP-GYHY-35 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LBCPDP-GYHY-35 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LBCPDP-GYHY-35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBCPDP-GYHY-35 often in real-time on the comparison pages.
What if I can't find stock of LBCPDP-GYHY-35?
You can fill out our help required form which you can use to request a quote for LBCPDP-GYHY-35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.