Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Prices starting from US$21.61
Switch Operation | On-Off |
---|---|
Contact Configuration | DPDT |
Illumination | Non Illuminated |
Product Range | LB Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 250V |
Switch Terminals | Quick Connect Solder |
Contact Voltage DC Nom | 30V |
SVHC | No SVHC (15-Jan-2019) |
Toggle Switch, Dpdt, 5A, 250Vac, Panel | Newark Electronics |
TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL | element14 |
IDEC Toggle Switch Latching Function 5 A 2CO IP67 | Distrelec |
Switch, Toggle | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators LB 16mm Lever SW 2-pos DPDT | Sager |
Where can I find additional details, specifications and documents for a LB6T-2T6?
Additional datasheets, footprints and schematics for LB6T-2T6 are listed on our Part Details page. You can also find images and similar parts to LB6T-2T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB6T-2T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB6T-2T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB6T-2T6 fall under?
The LB6T-2T6 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB6T-2T6 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB6T-2T6 you can contact the distributor directly for product support, shipping queries etc.
Is the LB6T-2T6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB6T-2T6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for LB6T-2T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB6T-2T6 often in real-time on the comparison pages.
What if I can't find stock of LB6T-2T6?
You can fill out our help required form which you can use to request a quote for LB6T-2T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.