Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Product Range | LB Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-Off |
Contact Current Max | - |
Contact Voltage AC Nom | 24V |
Illumination Colour | Pure White |
Contact Voltage DC Nom | 24V |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2019) |
Pb Switch, Illum, Dpdt, 24Vac/Dc, Whte | Newark Electronics |
Pushbutton, LB Series, Flush Bezel Metal, Round, Maint, 24VDC, DPDT, Illum, Wht | IDEC Corporation LB6ML-A1T64PW | RS Americas |
PB SWITCH, ILLUM, DPDT, 24VAC/DC, WHTE | element14 |
Pushbutton Switches LB 16mm Illuminated PB DPDT PW | Sager |
Where can I find additional details, specifications and documents for a LB6ML-A1T64PW?
Additional datasheets, footprints and schematics for LB6ML-A1T64PW are listed on our Part Details page. You can also find images and similar parts to LB6ML-A1T64PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB6ML-A1T64PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB6ML-A1T64PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB6ML-A1T64PW fall under?
The LB6ML-A1T64PW is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB6ML-A1T64PW when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB6ML-A1T64PW you can contact the distributor directly for product support, shipping queries etc.
Is the LB6ML-A1T64PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB6ML-A1T64PW have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for LB6ML-A1T64PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB6ML-A1T64PW often in real-time on the comparison pages.
What if I can't find stock of LB6ML-A1T64PW?
You can fill out our help required form which you can use to request a quote for LB6ML-A1T64PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.