Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Prices starting from US$38.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.26
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$50.20
|
18
in stock
|
Buy Now | |
element14
from US$51.26
|
18
in stock
|
Buy Now | |
Farnell
from US$38.55
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$47.04
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$46.40
|
15
in stock
|
Buy Now | |
Distrelec
from US$39.53
|
5
in stock
|
Buy Now | |
RS Americas
from US$44.27
|
-
|
Buy Now | |
Sager
from US$50.34
|
-
|
Buy Now |
Switch Operation | - |
---|---|
Contact Configuration | SPDT |
Product Range | LB Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2019) |
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac | Newark Electronics |
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC | element14 |
IDEC LB6MK-2ST5A | Rapid Electronics |
LB16mm KS rnd, mtnd met 2P 90° | RS |
IDEC Key-Operated Switch 1CO 30 VDC / 250 VDC 2-Pos 90° Latching Function | Distrelec |
LB 16mm Key Selector SPDT A | IDEC Corporation LB6MK-2ST5A | RS Americas |
Keylock Switches LB 16mm Key Selector SPDT A | Sager |
Where can I find additional details, specifications and documents for a LB6MK-2ST5A?
Additional datasheets, footprints and schematics for LB6MK-2ST5A are listed on our Part Details page. You can also find images and similar parts to LB6MK-2ST5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB6MK-2ST5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB6MK-2ST5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB6MK-2ST5A fall under?
The LB6MK-2ST5A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB6MK-2ST5A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB6MK-2ST5A you can contact the distributor directly for product support, shipping queries etc.
Is the LB6MK-2ST5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB6MK-2ST5A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for LB6MK-2ST5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB6MK-2ST5A often in real-time on the comparison pages.
What if I can't find stock of LB6MK-2ST5A?
You can fill out our help required form which you can use to request a quote for LB6MK-2ST5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.