Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Prices starting from US$16.89
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 5A |
Switch Terminals | Quick Connect Solder |
Product Range | LB Series |
SVHC | No SVHC (15-Jan-2019) |
IDEC LB6MB-M1T6LR | Rapid Electronics |
Pb Switch, Dpdt, 5A, 250Vac, Qc/Solder | Newark Electronics |
LB 16mm Pushbuttons DPDT LR | IDEC Corporation LB6MB-M1T6LR | RS Americas |
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER | element14 |
Pushbutton Switches LB 16mm Pushbuttons DPDT LR | Sager |
Where can I find additional details, specifications and documents for a LB6MB-M1T6LR?
Additional datasheets, footprints and schematics for LB6MB-M1T6LR are listed on our Part Details page. You can also find images and similar parts to LB6MB-M1T6LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB6MB-M1T6LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB6MB-M1T6LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB6MB-M1T6LR fall under?
The LB6MB-M1T6LR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB6MB-M1T6LR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB6MB-M1T6LR you can contact the distributor directly for product support, shipping queries etc.
Is the LB6MB-M1T6LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB6MB-M1T6LR have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for LB6MB-M1T6LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB6MB-M1T6LR often in real-time on the comparison pages.
What if I can't find stock of LB6MB-M1T6LR?
You can fill out our help required form which you can use to request a quote for LB6MB-M1T6LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.