Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Product Range | LB Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | Momentary Spring Return |
Contact Current Max | - |
Contact Voltage AC Nom | 24V |
Illumination Colour | Yellow |
Contact Voltage DC Nom | 24V |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2019) |
Pushbutton, LB Series, Flush Bezel Black, Round, Mom, 24VDC, DPDT, Illum, Yellow | IDEC Corporation LB6L-M1T64Y | RS Americas |
Lb 16Mm Illuminated Pb Dpdt Y Rohs Compliant: Yes |Idec LB6L-M1T64Y | Newark Electronics |
PB SWITCH, ILLUM, DPDT, 24VAC/DC, YELLOW | element14 |
Pushbutton Switches LB 16mm Illuminated PB DPDT Y | Sager |
Where can I find additional details, specifications and documents for a LB6L-M1T64Y?
Additional datasheets, footprints and schematics for LB6L-M1T64Y are listed on our Part Details page. You can also find images and similar parts to LB6L-M1T64Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB6L-M1T64Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB6L-M1T64Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB6L-M1T64Y fall under?
The LB6L-M1T64Y is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB6L-M1T64Y when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB6L-M1T64Y you can contact the distributor directly for product support, shipping queries etc.
Is the LB6L-M1T64Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB6L-M1T64Y have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for LB6L-M1T64Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB6L-M1T64Y often in real-time on the comparison pages.
What if I can't find stock of LB6L-M1T64Y?
You can fill out our help required form which you can use to request a quote for LB6L-M1T64Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.