Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Prices starting from US$26.52
Switch Operation | - |
---|---|
Contact Configuration | SPDT |
Product Range | LB Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2019) |
IDEC Key-Operated Switch 1CO 30 VDC / 250 VDC 2-Pos 90° Latching Function | Distrelec |
Keylock Switch, Dpdt, 2 Pos, 5A, 250Vac | Newark Electronics |
KEYLOCK SWITCH, DPDT, 2 POS, 5A, 250VAC | element14 |
LB 16mm Key Selector SPDT A | IDEC Corporation LB6K-2ST5A | RS Americas |
Keylock Switches LB 16mm Key Selector SPDT A | Sager |
Where can I find additional details, specifications and documents for a LB6K-2ST5A?
Additional datasheets, footprints and schematics for LB6K-2ST5A are listed on our Part Details page. You can also find images and similar parts to LB6K-2ST5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB6K-2ST5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB6K-2ST5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB6K-2ST5A fall under?
The LB6K-2ST5A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB6K-2ST5A when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB6K-2ST5A you can contact the distributor directly for product support, shipping queries etc.
Is the LB6K-2ST5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB6K-2ST5A have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for LB6K-2ST5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB6K-2ST5A often in real-time on the comparison pages.
What if I can't find stock of LB6K-2ST5A?
You can fill out our help required form which you can use to request a quote for LB6K-2ST5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.