Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPDT |
Product Range | LB Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
Angle of Throw | 90° |
SVHC | No SVHC (15-Jan-2019) |
Lb16Mm, Ks,spr Ret Right, 2 Pos. 90° | Newark Electronics |
LB 16mm Key Selector SPDT B | IDEC Corporation LB6K-21ST5B | RS Americas |
LB16MM, KS,SPR RET RIGHT, 2 POS. 90° | element14 |
IDEC Key-Operated Switch 1CO 30 VDC / 250 VDC 2-Pos 90° Spring Return from Right | Distrelec |
Keylock Switches LB 16mm Key Selector SPDT B | Sager |
Where can I find additional details, specifications and documents for a LB6K-21ST5B?
Additional datasheets, footprints and schematics for LB6K-21ST5B are listed on our Part Details page. You can also find images and similar parts to LB6K-21ST5B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB6K-21ST5B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB6K-21ST5B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB6K-21ST5B fall under?
The LB6K-21ST5B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB6K-21ST5B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB6K-21ST5B you can contact the distributor directly for product support, shipping queries etc.
Is the LB6K-21ST5B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB6K-21ST5B have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Distrelec and Sager have stock available or on a lead time for LB6K-21ST5B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB6K-21ST5B often in real-time on the comparison pages.
What if I can't find stock of LB6K-21ST5B?
You can fill out our help required form which you can use to request a quote for LB6K-21ST5B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.