Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Unknown |
Switch Operation | On-Off |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Contact Current Max | 5A |
Switch Terminals | Quick Connect Solder |
Product Range | LB Series |
SVHC | No SVHC (15-Jan-2019) |
Pb Switch, Dpdt, 5A, 250Vac, Qc/Solder | Newark Electronics |
Pushbutton, LB Series, Black Bezel Flush, Round, Maint, Non-Illum, DPDT, Yellow | IDEC Corporation LB6B-A1T6Y | RS Americas |
PB SWITCH, DPDT, 5A, 250VAC, QC/SOLDER | element14 |
Pushbutton Switches LB 16mm Pushbuttons DPDT Y | Sager |
Where can I find additional details, specifications and documents for a LB6B-A1T6Y?
Additional datasheets, footprints and schematics for LB6B-A1T6Y are listed on our Part Details page. You can also find images and similar parts to LB6B-A1T6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB6B-A1T6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB6B-A1T6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB6B-A1T6Y fall under?
The LB6B-A1T6Y is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LB6B-A1T6Y when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB6B-A1T6Y you can contact the distributor directly for product support, shipping queries etc.
Is the LB6B-A1T6Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB6B-A1T6Y have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for LB6B-A1T6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB6B-A1T6Y often in real-time on the comparison pages.
What if I can't find stock of LB6B-A1T6Y?
You can fill out our help required form which you can use to request a quote for LB6B-A1T6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.