Status: | Unknown |
---|---|
Series: | LB Series |
RoHS: | Compliant |
Product Range | LB Series |
---|---|
Panel Cutout Diameter | 16mm |
Contact Configuration | DPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Rectangular |
Actuator / Cap Colour | Transparent |
IP Rating | IP65 |
RoHS Compliant | Yes |
Pushbutton, LB Series, Black Bezel, Rect, Mom, 24VDC, DPDT, Illum, Green | IDEC Corporation LB3L-M1T64G | RS Americas |
Pb Switch, Dpdt, 24V, Green | Newark Electronics |
Pushbutton Switches LB 16mm Illuminated PB DPDT G | Sager |
Where can I find additional details, specifications and documents for a LB3L-M1T64G?
Additional datasheets, footprints and schematics for LB3L-M1T64G are listed on our Part Details page. You can also find images and similar parts to LB3L-M1T64G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB3L-M1T64G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB3L-M1T64G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB3L-M1T64G fall under?
The LB3L-M1T64G is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to LB3L-M1T64G when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB3L-M1T64G you can contact the distributor directly for product support, shipping queries etc.
Is the LB3L-M1T64G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LB3L-M1T64G have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for LB3L-M1T64G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB3L-M1T64G often in real-time on the comparison pages.
What if I can't find stock of LB3L-M1T64G?
You can fill out our help required form which you can use to request a quote for LB3L-M1T64G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.